Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 15ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 15R 1% 3W Resistance Value: 15 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 15 Ω Thick Film Power Resistor 1 % | Part Number: 352215RFT | Internal Number: 2176231-5 | TE Connectivity | TE Store |
RES, 15R, 1%, 3W, 2512, THICK FILM | element14 |
Resistor, Thick Film, 15Ohm, 1%, 2512 | Newark Electronics |
15 OHM 3W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 352215RFT?
Additional datasheets, footprints and schematics for 352215RFT are listed on our Part Details page. You can also find images and similar parts to 352215RFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352215RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352215RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352215RFT fall under?
The 352215RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352215RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352215RFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352215RFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352215RFT have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 352215RFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352215RFT often in real-time on the comparison pages.
What if I can't find stock of 352215RFT?
You can fill out our help required form which you can use to request a quote for 352215RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.