Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
32,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
17,877
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.76
|
7,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
9
in stock
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 15ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
3522 Thick film Resistor 15R 5% 3W | RS |
15 OHM 3W 5% | TTI Europe |
3522 15R 5% 3W Resistance Value: 15 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 15 Ω Thick Film Power Resistor 5 % | Part Number: 352215RJT | Internal Number: 1-2176230-6 | TE Connectivity | TE Store |
Resistor, Thick Film, 15Ohm, 5%, 2512 | Newark Electronics |
RES, 15R, 5%, 3W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 15 Ohm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet Asia |
Where can I find additional details, specifications and documents for a 352215RJT?
Additional datasheets, footprints and schematics for 352215RJT are listed on our Part Details page. You can also find images and similar parts to 352215RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352215RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352215RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352215RJT fall under?
The 352215RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352215RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352215RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352215RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352215RJT have stock available?
Authorised distributors including RS, Chip One Stop, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 352215RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352215RJT often in real-time on the comparison pages.
What if I can't find stock of 352215RJT?
You can fill out our help required form which you can use to request a quote for 352215RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.