Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,200
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
215,490
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
7,761
in stock
|
Buy Now | |
Sager
from US$0.09
|
3,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,811
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,110
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
934
in stock
|
Buy Now | |
element14
from US$0.09
|
934
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
817
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
509
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
49
in stock
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$25.00
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | Standard Blade ATC ATO |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 500V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Vertical 30 A 500 V Automotive Blade Fuse Clip | Future Electronics |
(PC) AUTO FUSE CLIP | Heilind Electronics |
Fuse Clips AUTO FUSE CLIP .205 | Sager |
Single ATO 257 fuseholder,15A 500Vac | RS |
Fuse holder | Transfer Multisort Elektronik |
FUSE CLIP, 0.64 X 5.2MM, PCB, 20A, 500V | Farnell |
Fuse Clip, 0.64 X 5.2Mm, Pcb, 20A, 500V | Newark Electronics |
AUTOMOTIVE FUSE CLIP V | Rutronik |
Keystone 30A PCB Mount Fuse Holder For 5.2 x 0.64mm Automotive Fuse, 500 V ac | Keystone Electronics 3522 | RS Americas |
Keystone 3522 Pk 10 PCB Automotive Fuse Clip | Rapid Electronics |
Auto Blade Fuse Clip, 0.480 in. x 0.200 in., Brass, Tin Nickel, PCB Pin, Through Hole Mount | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3522?
Additional datasheets, footprints and schematics for 3522 are listed on our Part Details page. You can also find images and similar parts to 3522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522 fall under?
The 3522 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3522 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522 you can contact the distributor directly for product support, shipping queries etc.
Is the 3522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, RS and Heilind Electronics Asia have stock available or on a lead time for 3522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522 often in real-time on the comparison pages.
What if I can't find stock of 3522?
You can fill out our help required form which you can use to request a quote for 3522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.