Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 127 Values 2512Size, 1%, 1 OHM-1M OHM Thick Film Resistors |
---|---|
Power Rating | 2W |
Range of Resistor Values | 1ohm to 1Mohm |
Resistance Tolerance | ± 1% |
RoHS Compliant | Yes |
3521 2W 1% 1R0-1M0 LAB-KIT | RS |
Resistor Assortment Kit, 2512, 1R-1M | Newark Electronics |
Where can I find additional details, specifications and documents for a 3521F-LAB-KIT?
Additional datasheets, footprints and schematics for 3521F-LAB-KIT are listed on our Part Details page. You can also find images and similar parts to 3521F-LAB-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3521F-LAB-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3521F-LAB-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3521F-LAB-KIT fall under?
The 3521F-LAB-KIT is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 3521F-LAB-KIT when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3521F-LAB-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the 3521F-LAB-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3521F-LAB-KIT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3521F-LAB-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3521F-LAB-KIT often in real-time on the comparison pages.
What if I can't find stock of 3521F-LAB-KIT?
You can fill out our help required form which you can use to request a quote for 3521F-LAB-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.