Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 4.3kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Resistor Mounting | Surface Mount Device |
3521 4K3 1% 2W Resistance Value: 4.3K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 4.3K Ω Thick Film Power Resistor 1 % | Part Number: 35214K3FT | Internal Number: 6-2176070-4 | TE Connectivity | TE Store |
Surface Mount Thick Film Resistor, 3520 Series, 4.3 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] |Cgs Te Connectivity 35214K3FT | Newark Electronics |
SMD Chip Resistor, 4.3 kOhm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 4K3, 1%, 2W, 2512 | Farnell |
Where can I find additional details, specifications and documents for a 35214K3FT?
Additional datasheets, footprints and schematics for 35214K3FT are listed on our Part Details page. You can also find images and similar parts to 35214K3FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35214K3FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35214K3FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35214K3FT fall under?
The 35214K3FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35214K3FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35214K3FT you can contact the distributor directly for product support, shipping queries etc.
Is the 35214K3FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35214K3FT have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 35214K3FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35214K3FT often in real-time on the comparison pages.
What if I can't find stock of 35214K3FT?
You can fill out our help required form which you can use to request a quote for 35214K3FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.