Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,520
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.61
|
7,981
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,118
in stock
|
Buy Now | |
element14
from US$0.17
|
4,118
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,118
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 20kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
20K OHM 2W 1% | TTI Europe |
3521 20K 1% 2W Resistance Value: 20K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 20K Ω Thick Film Power Resistor 1 % | Part Number: 352120KFT | Internal Number: 8-2176070-0 | TE Connectivity | TE Store |
Surface Mount Thick Film Resistor, 3520 Series, 20 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Te Connectivity 352120KFT | Newark Electronics |
RES, 20K, 1%, 2W, 2512 | element14 |
Thick Film Resistors-SMD 3521 20K 1% 2W | Rapid Electronics |
Thick Film SMD Resistor 2512 2W 20K 1% | RS |
SMD Chip Resistor, 20 kOhm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Resistor, Thick Film, Res 20 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 352120KFT | RS Americas |
Where can I find additional details, specifications and documents for a 352120KFT?
Additional datasheets, footprints and schematics for 352120KFT are listed on our Part Details page. You can also find images and similar parts to 352120KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352120KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352120KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352120KFT fall under?
The 352120KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352120KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352120KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352120KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352120KFT have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 352120KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352120KFT often in real-time on the comparison pages.
What if I can't find stock of 352120KFT?
You can fill out our help required form which you can use to request a quote for 352120KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.