Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
10,240
in stock
|
Buy Now | |
TE Store
from US$0.61
|
20,102
in stock
|
Buy Now | |
element14
from US$0.22
|
4,106
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,106
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,704
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 1.2kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
3521 1K2 1% 2W Resistance Value: 1.2K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 1.2K Ω Thick Film Power Resistor 1 % | Part Number: 35211K2FT | Internal Number: 5-2176070-1 | TE Connectivity | TE Store |
Thick Film SMD Resistor 2512 2W 1K2 1% | RS |
RES, 1K2, 1%, 2W, 2512 | element14 |
Thick Film Resistors-SMD 3521 1K2 1% 2W | Rapid Electronics |
Resistor, Thick Film, 1K2, 1%, 2512 | Newark Electronics |
SMD Chip Resistor, 1.2 kOhm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Resistor, Thick Film, Res 1.2 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 35211K2FT | RS Americas |
1.2K OHM 2W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 35211K2FT?
Additional datasheets, footprints and schematics for 35211K2FT are listed on our Part Details page. You can also find images and similar parts to 35211K2FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35211K2FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35211K2FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35211K2FT fall under?
The 35211K2FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35211K2FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35211K2FT you can contact the distributor directly for product support, shipping queries etc.
Is the 35211K2FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35211K2FT have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for 35211K2FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35211K2FT often in real-time on the comparison pages.
What if I can't find stock of 35211K2FT?
You can fill out our help required form which you can use to request a quote for 35211K2FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.