Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .935in, 23.7mm |
Accepts Wire Insulation Diameter Range | 6.6mm, .26in |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Comment | High insertion, high retention. |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Insulated | Yes |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ultra-Fast 250 Asy Rec 16-14 Awg Tpbr |Amp Te Connectivity 3-521150-2 | Newark Electronics |
Quick Disconnect Terminal 14-16AWG F 23.74mm 8.25mm Tin Strip | Avnet America |
Connector, ULTRA-FAST 250 ASY Receptacle, 16-14 AWG TPBR | TE Connectivity 3-521150-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-521150-2?
Additional datasheets, footprints and schematics for 3-521150-2 are listed on our Part Details page. You can also find images and similar parts to 3-521150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-521150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-521150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-521150-2 fall under?
The 3-521150-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-521150-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-521150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-521150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-521150-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-521150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-521150-2 often in real-time on the comparison pages.
What if I can't find stock of 3-521150-2?
You can fill out our help required form which you can use to request a quote for 3-521150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.