Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
23,690
in stock
|
Buy Now | |
TE Store
from US$0.19
|
23,194
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,116
in stock
|
Buy Now | |
element14
from US$0.05
|
6,116
in stock
|
Buy Now | |
Farnell
from US$0.05
|
6,116
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 6.8ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 350ppm/°C |
Temperature Coeff. - | 350ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
2512 SMT thick film chip resistor,6R8 1W | RS |
3520 6R8 5% Resistance Value: 6.8 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 6.8 Ω Thick Film Power Resistor 5 % | Part Number: 35206R8JT | Internal Number: 6-1622820-1 | Alias Number: 35206R8JTJIT | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 35206R8JT | Newark Electronics |
RES, 6R8, 5%, 1W, 2512, THICK FILM | element14 |
Res Thick Film 2512 6.8 Ohm 5% 1W ±350ppm/°C Molded SMD SMD T/R | Avnet America |
Resistor, Thick Film, Res 6.8 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 35206R8JT | RS Americas |
Where can I find additional details, specifications and documents for a 35206R8JT?
Additional datasheets, footprints and schematics for 35206R8JT are listed on our Part Details page. You can also find images and similar parts to 35206R8JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35206R8JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35206R8JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35206R8JT fall under?
The 35206R8JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35206R8JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35206R8JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35206R8JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35206R8JT have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35206R8JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35206R8JT often in real-time on the comparison pages.
What if I can't find stock of 35206R8JT?
You can fill out our help required form which you can use to request a quote for 35206R8JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.