Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,120
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
9,971
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
8,000
in stock
|
Buy Now | |
element14
from US$0.05
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.0488
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0484
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 680ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Thick Film Resistors-SMD 680Ohms 1W 200V | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 680R 1W 5% | Distrelec |
3520 680R 5% Resistance Value: 680 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 680 Ω Thick Film Power Resistor 5 % | Part Number: 3520680RJT | Internal Number: 5-1622820-7 | Alias Number: 3520680RJTJIT | TE Connectivity | TE Store |
Res, 680R, 5%, 1W, 2512, Thick Film | Newark Electronics |
RES, 680R, 5%, 1W, 2512, THICK FILM | element14 |
2512 SMT thickfilm chip resistor,680R 1W | RS |
SMD Chip Resistor, 680 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 680 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 3520680RJT | RS Americas |
680 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 3520680RJT?
Additional datasheets, footprints and schematics for 3520680RJT are listed on our Part Details page. You can also find images and similar parts to 3520680RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3520680RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3520680RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3520680RJT fall under?
The 3520680RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3520680RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3520680RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3520680RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3520680RJT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 3520680RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3520680RJT often in real-time on the comparison pages.
What if I can't find stock of 3520680RJT?
You can fill out our help required form which you can use to request a quote for 3520680RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.