Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0463
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0463
|
1,910
in stock
|
Buy Now | |
TE Store
from US$0.18
|
19,912
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
15,963
in stock
|
Buy Now | |
element14
from US$0.05
|
15,963
in stock
|
Buy Now | |
Farnell
from US$0.05
|
15,963
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,700
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 3.3kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
3520 3K3 5% Resistance Value: 3.3K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 3.3K Ω Thick Film Power Resistor 5 % | Part Number: 35203K3JT | Internal Number: 4-1622820-4 | Alias Number: 35203K3JTJIT | TE Connectivity | TE Store |
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 35203K3JT | Newark Electronics |
RES, 3K3, 5%, 1W, 2512, THICK FILM | element14 |
3.3K OHM 5% | TTI Europe |
Thick Film Resistors-SMD 3520 3K3 5% | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 3K3 1W 5% | Distrelec |
2512 SMT thick film chip resistor,3K3 1W | RS |
SMD Chip Resistor, 3.3 kOhm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 3.3 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 35203K3JT | RS Americas |
Where can I find additional details, specifications and documents for a 35203K3JT?
Additional datasheets, footprints and schematics for 35203K3JT are listed on our Part Details page. You can also find images and similar parts to 35203K3JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35203K3JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35203K3JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35203K3JT fall under?
The 35203K3JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35203K3JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35203K3JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35203K3JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35203K3JT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 35203K3JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35203K3JT often in real-time on the comparison pages.
What if I can't find stock of 35203K3JT?
You can fill out our help required form which you can use to request a quote for 35203K3JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.