Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
33,890
in stock
|
Buy Now | |
TE Store
from US$0.18
|
22,907
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
19,799
in stock
|
Buy Now | |
element14
from US$0.07
|
19,799
in stock
|
Buy Now | |
Farnell
from US$0.07
|
19,799
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 220ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
2512 SMT thickfilm chip resistor,220R 1W | RS |
3520 220R 5% Resistance Value: 220 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 220 Ω Thick Film Power Resistor 5 % | Part Number: 3520220RJT | Internal Number: 2-1622820-5 | Alias Number: 3520220RJTJIT | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, 3520 Series, 220 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 3520220RJT | Newark Electronics |
RES, 220R, 5%, 1W, 2512, THICK FILM | element14 |
Thick Film Resistors-SMD 3520 220R 5% | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 220R 1W 5% | Distrelec |
SMD Chip Resistor, 220 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 220 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 3520220RJT | RS Americas |
Where can I find additional details, specifications and documents for a 3520220RJT?
Additional datasheets, footprints and schematics for 3520220RJT are listed on our Part Details page. You can also find images and similar parts to 3520220RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3520220RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3520220RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3520220RJT fall under?
The 3520220RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3520220RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3520220RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3520220RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3520220RJT have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3520220RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3520220RJT often in real-time on the comparison pages.
What if I can't find stock of 3520220RJT?
You can fill out our help required form which you can use to request a quote for 3520220RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.