Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
10,660
in stock
|
Buy Now | |
TE Store
from US$0.18
|
123,986
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
15,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,676
in stock
|
Buy Now | |
element14
from US$0.07
|
14,676
in stock
|
Buy Now | |
Farnell
from US$0.07
|
14,676
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
11,280
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 10ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3520 10R 5% Resistance Value: 10 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 10 Ω Thick Film Power Resistor 5 % | Part Number: 352010RJT | Internal Number: 1622820-4 | Alias Number: 352010RJTJIT | TE Connectivity | TE Store |
Thick Film Resistors-SMD 3520 10R 5% | Rapid Electronics |
Surface Mount Thick Film Resistor, 3520 Series, 10 Ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352010RJT | Newark Electronics |
RES, 10R, 5%, 1W, 2512, THICK FILM | element14 |
Thick Film Power Resistor 2512 10R 1W 5% | RS |
SMD Chip Resistor, 10 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 10 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352010RJT | RS Americas |
10 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 352010RJT?
Additional datasheets, footprints and schematics for 352010RJT are listed on our Part Details page. You can also find images and similar parts to 352010RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352010RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352010RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352010RJT fall under?
The 352010RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352010RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352010RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352010RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352010RJT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 352010RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352010RJT often in real-time on the comparison pages.
What if I can't find stock of 352010RJT?
You can fill out our help required form which you can use to request a quote for 352010RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.