Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.38
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
341
in stock
|
Buy Now | |
element14
from US$2.72
|
341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
36
in stock
|
Buy Now | |
Conrad
from US$3.16
|
36
in stock
|
Buy Now | |
RS Americas
from US$26.44
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Pointer with Indicator Line |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 16.5mm |
Height | 16.5mm |
Knob / Dial - Diameter Metric | 19.5mm |
Knob / Dial Height - Metric | 17mm |
Material | Plastic |
Knob, Lock/Point | Newark Electronics |
KNOB, LOCK/POINT | element14 |
Knob | Transfer Multisort Elektronik |
Mentor 352.61 Plastic Wing Knob With Collet Fixing Ø19.5mm | Rapid Electronics |
Black with white marking for better setting and reading. | Conrad |
Where can I find additional details, specifications and documents for a 352.61?
Additional datasheets, footprints and schematics for 352.61 are listed on our Part Details page. You can also find images and similar parts to 352.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352.61 fall under?
The 352.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 352.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 352.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352.61 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 352.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352.61 often in real-time on the comparison pages.
What if I can't find stock of 352.61?
You can fill out our help required form which you can use to request a quote for 352.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.