Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.74
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$8.56
|
875
in stock
|
Buy Now | |
Rapid Electronics
from US$8.24
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$8.07
|
875
in stock
|
Buy Now | |
Farnell
from US$14.88
|
700
in stock
|
Buy Now | |
Avnet America
from US$6.74
|
-
|
Buy Now | |
RS Americas
from US$9.26
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
PCB Retention Feature Plating Material | Tin over Nickel |
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Mount Orientation | Right Angle |
Number of Positions | 60 |
Stackable | No |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Material Thickness | 19.7µin, .5µm |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .259in, 6.6mm |
Contact Type | Tab |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 39.4µin, 1µm |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Single Tine |
Contact Mating Area Plating Material | Gold |
Connector Height | .295in, 7.5mm |
コネクタの高さ | 7.5mm |
PCB Thickness (Recommended) | .5in |
Insulation Resistance | 1MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 90 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors Champ 050 B/B Plug H W/Leg 60P |Amp Te Connectivity 3-5175472-7 | Newark Electronics |
Connectors CHAMP 050 B/B PLUG H W/LEG 60P | Rapid Electronics |
TE Connectivity CHAMP 050 B/B PLUG H W/LEG 60P Board to Board & Mezzanine Connectors CHAMP 050 B/B PLUG H W/LEG 60P | Distrelec |
CONNECTOR, I/O, PLUG, 60POS, TH | Farnell |
CHAMP 050 B/B PLUG H W/LEG 60P, PCB Headers and Receptacles | TE Connectivity 3-5175472-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-5175472-7?
Additional datasheets, footprints and schematics for 3-5175472-7 are listed on our Part Details page. You can also find images and similar parts to 3-5175472-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5175472-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5175472-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5175472-7 fall under?
The 3-5175472-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-5175472-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5175472-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5175472-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5175472-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-5175472-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5175472-7 often in real-time on the comparison pages.
What if I can't find stock of 3-5175472-7?
You can fill out our help required form which you can use to request a quote for 3-5175472-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.