Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .089in, 2.261mm |
Stud Diameter | .11in, 2.8mm |
Tongue Thickness | .03in, .79mm |
Overall Length | 16.08mm, .63in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M3 |
Shape Description | RING-089 |
Operating Temperature Range | 338°F, 170°C |
Rectangular Tongue Terminal Budget | Future Electronics |
Ring Tongue Terminal 16-14AWG 16.08mm 6.2mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Rect 16-14 .110 | TE Connectivity 35129 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
STICK LED BOARD, BBC MICRO | BIT BOARD |
---|---|
ACCESSORY TYPE | STICK LED BOARD |
FOR USE WITH | BBC MICRO |
PRODUCT RANGE | ZIP SERIES |
SVHC | NO SVHC (15-JAN-2019) |
RoHS Compliant | YES |
STICK LED BOARD, BBC MICRO:BIT BOARD | element14 |
STICK LED BOARD, BBC MICRO: BIT BOARD | Farnell |
Stick Led Board, Bbc Micro:Bit Board | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 35129?
Additional datasheets, footprints and schematics for 35129 are listed on our Part Details page. You can also find images and similar parts to 35129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35129 fall under?
The 35129 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35129 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35129 you can contact the distributor directly for product support, shipping queries etc.
Is the 35129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35129 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 35129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35129 often in real-time on the comparison pages.
What if I can't find stock of 35129?
You can fill out our help required form which you can use to request a quote for 35129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.