Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .03in, .79mm |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Stud Diameter | .171in, 4.34mm |
Overall Length | .53in, 13.48mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg Spd 16-14 8 |Amp Te Connectivity 35116 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 13.46mm 7.54mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35116?
Additional datasheets, footprints and schematics for 35116 are listed on our Part Details page. You can also find images and similar parts to 35116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35116 fall under?
The 35116 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35116 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35116 you can contact the distributor directly for product support, shipping queries etc.
Is the 35116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35116 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 35116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35116 often in real-time on the comparison pages.
What if I can't find stock of 35116?
You can fill out our help required form which you can use to request a quote for 35116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.