Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 19A |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Comment | Fits in to P/n 350871-1 |
For Use With | Programmable Connector, 110 Series Faston Receptacle |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pin&Socket Connectors UMNLK SOK PTPBR | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
Umnl Sok Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 350877-1 | Newark Electronics |
Connector, Umnl Sok Ptpbr | TE Connectivity 350877-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350877-1?
Additional datasheets, footprints and schematics for 350877-1 are listed on our Part Details page. You can also find images and similar parts to 350877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350877-1 fall under?
The 350877-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350877-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350877-1 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 350877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350877-1 often in real-time on the comparison pages.
What if I can't find stock of 350877-1?
You can fill out our help required form which you can use to request a quote for 350877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.