Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Hermaphroditic |
Contact Mating Area Plating Material | Tin |
Wire Size | 1.25 – 2mm², 16 – 14AWG |
Accepts Wire Insulation Diameter Range | 6.86mm, .27in |
Packaging Quantity | 740 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Hcc 16-12 025Ptphbz,lubed Rohs Compliant: Yes |Amp Te Connectivity 350651-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 350651-1?
Additional datasheets, footprints and schematics for 350651-1 are listed on our Part Details page. You can also find images and similar parts to 350651-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350651-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350651-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350651-1 fall under?
The 350651-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350651-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350651-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350651-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350651-1 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 350651-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350651-1 often in real-time on the comparison pages.
What if I can't find stock of 350651-1?
You can fill out our help required form which you can use to request a quote for 350651-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.