Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .24mm, 6.1in |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Layout | Matrix |
Contact Retention | Without |
Contact Current Rating (Max) | 10A, 12A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Width | 16.383mm, .645in |
Height | 11.938mm, .47in |
Length | .72in, 18.288mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .202in, 5.1mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug & Socket Connector, Header, 6 Position, 5.08Mm | Newark Electronics |
Conn Power SKT 6 POS 5.13mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 350641-1?
Additional datasheets, footprints and schematics for 350641-1 are listed on our Part Details page. You can also find images and similar parts to 350641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350641-1 fall under?
The 350641-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350641-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350641-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 350641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350641-1 often in real-time on the comparison pages.
What if I can't find stock of 350641-1?
You can fill out our help required form which you can use to request a quote for 350641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.