Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$39.49
|
No stock
|
Buy Now | |
Relay Specialties
from US$0.86
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
20
in stock
|
Buy Now | |
RS Americas
from US$60.95
|
-
|
Buy Now | |
element14
from US$51.56
|
-
|
Buy Now | |
Carlton-Bates
from US$0.36
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 1.25" |
I.D. Supplied - Metric | 31.75mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
HEAT SHRINK TUBING, 31.75MM ID, PTFE, PACK OF 5 6IN PIECES | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ebm Papst |Ebm-Papst 3506 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pycom Pytrack v1.1 | Adafruit Industries 3506 | RS Americas |
Where can I find additional details, specifications and documents for a 3506?
Additional datasheets, footprints and schematics for 3506 are listed on our Part Details page. You can also find images and similar parts to 3506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3506 fall under?
The 3506 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3506 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3506 you can contact the distributor directly for product support, shipping queries etc.
Is the 3506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3506 have stock available?
Authorised distributors including Relay Specialties, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 3506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3506 often in real-time on the comparison pages.
What if I can't find stock of 3506?
You can fill out our help required form which you can use to request a quote for 3506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.