Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .75g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 4.57mm, .18in |
Tongue Thickness | .635mm, .0251in |
Wire Size | 2.6 – 4.17mm², 13 – 11AWG, 5184 – 8227CMA |
Barrel Inside Diameter | .148in, 3.76mm |
Overall Length | 23.01mm, .906in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Sealable | No |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Shape Description | RING-030 |
Terminal Features | Sheared |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Amvar R 13-11 180Std 025Tpbr Rohs Compliant: Yes |Amp Te Connectivity 350571-1 | Newark Electronics |
Ring Tongue Terminal 11-13AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350571-1?
Additional datasheets, footprints and schematics for 350571-1 are listed on our Part Details page. You can also find images and similar parts to 350571-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350571-1 fall under?
The 350571-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 350571-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350571-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350571-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350571-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 350571-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350571-1 often in real-time on the comparison pages.
What if I can't find stock of 350571-1?
You can fill out our help required form which you can use to request a quote for 350571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.