Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.67
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$7.19
|
561
in stock
|
Buy Now | |
TE Store
from US$12.24
|
558
in stock
|
Buy Now | |
Chip One Stop
from US$5.21
|
400
in stock
|
Buy Now | |
RS Americas
from US$5.37
|
297
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.19
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$5.64
|
-
|
Buy Now | |
Future Electronics
from US$5.19
|
-
|
Buy Now | |
Avnet America
from US$4.49
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 15 |
Inside Diameter | .42in, 10.67mm |
Comment | One piece - Clam Shell. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
15P STR/REL HSG HNGD V0 | Heilind Electronics |
15P STR/REL HSG HNGD V0 Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 15 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 350523-1 | Internal Number: 350523-1 | Nylon | TE Connectivity | TE Store |
TE Connectivity - AMP Strain Relief 15P STR/REL HSG HNGD V0 | Distrelec |
Connector Soft Shell Nylon Brick Red 0.42 in. Matrix UL94V-0 | TE Connectivity 350523-1 | RS Americas |
Strain Relief, 15Way, Nylon | Newark Electronics |
15 Position Strain Relief Soft Shell Free Hanging Receptacle Connector | Future Electronics |
Connector Accessories Strain Relief 15 POS Nylon Brick Red | Avnet America |
Where can I find additional details, specifications and documents for a 350523-1?
Additional datasheets, footprints and schematics for 350523-1 are listed on our Part Details page. You can also find images and similar parts to 350523-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350523-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350523-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350523-1 fall under?
The 350523-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 350523-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350523-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350523-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350523-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 350523-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350523-1 often in real-time on the comparison pages.
What if I can't find stock of 350523-1?
You can fill out our help required form which you can use to request a quote for 350523-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.