Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Hardware |C&k Components 3505 | Newark Electronics |
Switch Cases / Switch Covers CHASSIS 5POS 20MM SPACE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Adafruit METRO M0 Express | Distrelec |
Adafruit METRO M0 Express - designed for CircuitPython | Adafruit Industries 3505 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 1 |
Average Bulb Life | 5000h |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Product Range | 3000 Series |
---|---|
Body Material | Polyurethane Seat |
Colour | Black |
Size | Seat |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 3505?
Additional datasheets, footprints and schematics for 3505 are listed on our Part Details page. You can also find images and similar parts to 3505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3505 fall under?
The 3505 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 3505 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3505 you can contact the distributor directly for product support, shipping queries etc.
Is the 3505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3505 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, RS Americas and Carlton-Bates have stock available or on a lead time for 3505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3505 often in real-time on the comparison pages.
What if I can't find stock of 3505?
You can fill out our help required form which you can use to request a quote for 3505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.