Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Hardware Pushbutton |C&k Components 3504 | Newark Electronics |
Switch Hardware | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.875" |
I.D. Supplied - Metric | 22.23mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3504?
Additional datasheets, footprints and schematics for 3504 are listed on our Part Details page. You can also find images and similar parts to 3504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3504 fall under?
The 3504 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 3504 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3504 you can contact the distributor directly for product support, shipping queries etc.
Is the 3504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3504 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Relay Specialties and Sager have stock available or on a lead time for 3504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3504 often in real-time on the comparison pages.
What if I can't find stock of 3504?
You can fill out our help required form which you can use to request a quote for 3504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.