Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
226
in stock
|
Buy Now | |
Rapid Electronics
from US$3.72
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
226
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
Boersig
from US$3.24
|
-
|
Buy Now | |
TE Store
from US$5.34
|
-
|
Buy Now | |
Farnell
from US$4.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Number of Positions | 12 |
Inside Diameter | 10.67mm, .42in |
Agency/Standard | UL, CSA |
Comment | One piece - Clam Shell. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Strain Relief |
Sealable | No |
Product Type | Accessory |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
12Pstr/Relhsghngdv0 Rohs Compliant: Yes |Amp Te Connectivity 350374-1 | Newark Electronics |
Headers&Wire Housings 12CKT S/R .420ID | Rapid Electronics |
Connector Soft Shell Nylon Brick Red 0.42 in. Matrix UL94V-0 | TE Connectivity 350374-1 | RS Americas |
ER - Connector, Soft Shell | RS |
Connector Accessories Strain Relief 12 POS Nylon Brick Red | Avnet America |
12P STR/REL HSG HNGD V0 Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 12 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 350374-1 | Internal Number: 350374-1 | Nylon | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350374-1?
Additional datasheets, footprints and schematics for 350374-1 are listed on our Part Details page. You can also find images and similar parts to 350374-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350374-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350374-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350374-1 fall under?
The 350374-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 350374-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350374-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350374-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350374-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for 350374-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350374-1 often in real-time on the comparison pages.
What if I can't find stock of 350374-1?
You can fill out our help required form which you can use to request a quote for 350374-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.