Status: | Unknown |
---|---|
Series: | 35021 Series |
RoHS: | Unknown |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
15,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0136
|
3,256,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0121
|
1,056,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
1,056,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
121,000
in stock
|
Buy Now | |
element14
from US$0.0169
|
121,000
in stock
|
Buy Now | |
Farnell
from US$0.0144
|
121,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0179
|
107,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0179
|
25,025
in stock
|
Buy Now | |
Avnet Abacus
-
|
66,000
in stock
|
Buy Now | |
Avnet America
from US$0.0201
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | 35021 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
BOARD-IN RIGHT ANGLE CRIMP TER | TTI Europe |
Molex Headers & Wire Housings R/A B-IN CONN TE | Distrelec |
Contact, Crimp, 30Awg-22Awg | Newark Electronics |
CONTACT, CRIMP, 30AWG-22AWG | element14 |
R/A B-IN CONN TERMINAL 350211 01 | Heilind Electronics |
Board In crimp Terminal,R/A,tin,22-28awg | RS |
Contact PIN Crimp RA Cable Mount Reel | Avnet Abacus |
Board In crimp Terminal, R/A, tin,22-28awg | Molex Incorporated 35021-1001 | RS Americas |
Board-In Right Angle Crimp Terminal 35021, Reel, Brass Tin (Sn) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 35021-1001?
Additional datasheets, footprints and schematics for 35021-1001 are listed on our Part Details page. You can also find images and similar parts to 35021-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35021-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35021-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35021-1001 fall under?
The 35021-1001 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 35021-1001 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35021-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 35021-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35021-1001 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 35021-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35021-1001 often in real-time on the comparison pages.
What if I can't find stock of 35021-1001?
You can fill out our help required form which you can use to request a quote for 35021-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.