Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
1,102
in stock
|
Buy Now | |
element14
from US$2.31
|
1,102
in stock
|
Buy Now | |
Farnell
from US$2.35
|
1,102
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
899
in stock
|
Buy Now | |
Sager
from US$2.37
|
899
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
363
in stock
|
Buy Now | |
Heilind Electronics
from US$3.08
|
285
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.08
|
95
in stock
|
Buy Now | |
Electro Enterprises
from US$2.63
|
80
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Carlton-Bates
from US$0.63
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Contact Plating | - |
Connector Body Material | Metal Body |
Connector Colour | - |
External Diameter | - |
Product Range | - |
Connector Mounting | Cable Mount |
Connector, Rca/Phono, Plug, 2 Position | Newark Electronics |
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION | element14 |
RCA Phono Connectors Ni HD PLUG W/CLAMP | Sager |
Conn AV RCA (Phono) Plug 2 Cont Sz 0.125" Cbl Mnt Clamp Copper Alloy | Switchcraft 3502 | RS Americas |
PHONO PLUG | Heilind Electronics |
Phone Plug | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.625" |
I.D. Supplied - Metric | 15.875mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3502?
Additional datasheets, footprints and schematics for 3502 are listed on our Part Details page. You can also find images and similar parts to 3502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3502 fall under?
The 3502 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3502 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3502 you can contact the distributor directly for product support, shipping queries etc.
Is the 3502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3502 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 3502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3502 often in real-time on the comparison pages.
What if I can't find stock of 3502?
You can fill out our help required form which you can use to request a quote for 3502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.