Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
138,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
66,621
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
27,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
23,055
in stock
|
Buy Now | |
element14
from US$0.10
|
23,055
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now |
Weight per Piece | .978g |
---|---|
Inspection Slot | No |
Plating Material | Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Wire Size | 1624 – 4106CMA, .8 – 2mm², 18 – 14AWG |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | .09in, 2.28mm, 4.41mm, .174in |
Overall Length | .78in, 19.81mm |
Wire Insulation Diameter (Max) | 4.445mm, .175in |
Wire Insulation Diameter | 3.05 – 4.45mm, .12 – .175in |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
RING 18-14 10 020 NIPST | Heilind Electronics |
RING TONGUE TERMINAL 18-14 AWG NIPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 350199-1 | Internal Number: 350199-1 | TE Connectivity | TE Store |
RING 18-14 10 020 NIPST 13H1808 | Farnell |
Ring 18-14 10 020 Nipst Rohs Compliant: Yes |Amp Te Connectivity 350199-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 19.89mm 8.69mm Nickel Strip | Avnet America |
RING TONGUE TERMINAL 18-14 AWG NIPST | TE Connectivity 350199-1 | RS Americas |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 350199-1?
Additional datasheets, footprints and schematics for 350199-1 are listed on our Part Details page. You can also find images and similar parts to 350199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350199-1 fall under?
The 350199-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 350199-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350199-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Farnell, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 350199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350199-1 often in real-time on the comparison pages.
What if I can't find stock of 350199-1?
You can fill out our help required form which you can use to request a quote for 350199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.