Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 4.75A |
Contact Base Material | Brass |
Height Above PC Board | 5.46mm, .215in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Funnel Entry | With |
Test Probe Hole Location | Side Entry |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Test Probe Assembly, Pcb | Newark Electronics |
Conn Test Probe RCP 3 POS Solder RA Thru-Hole 1 Port | Avnet America |
TEST PROBE REC130 SPCL GRN GPBR | TE Connectivity 350180-5 | RS Americas |
Where can I find additional details, specifications and documents for a 350180-5?
Additional datasheets, footprints and schematics for 350180-5 are listed on our Part Details page. You can also find images and similar parts to 350180-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350180-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350180-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350180-5 fall under?
The 350180-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 350180-5 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350180-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350180-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350180-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 350180-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350180-5 often in real-time on the comparison pages.
What if I can't find stock of 350180-5?
You can fill out our help required form which you can use to request a quote for 350180-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.