Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.83
|
123
in stock
|
Buy Now | |
Farnell
from US$32.71
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$10.35
|
-
|
Buy Now | |
RS Americas
from US$9.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Distrelec
from US$14.93
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Adafruit Gemma M0 - Miniature Wearable Electronic Platform |Adafruit 3501 | Newark Electronics |
Adafruit GEMMA M0 - Miniature wearable electronic platform | Adafruit Industries 3501 | RS Americas |
Adafruit Adafruit GEMMA M0 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB .055 IC Sckt contact Gold .553 | Sager |
Where can I find additional details, specifications and documents for a 3501?
Additional datasheets, footprints and schematics for 3501 are listed on our Part Details page. You can also find images and similar parts to 3501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3501 fall under?
The 3501 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3501 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3501 you can contact the distributor directly for product support, shipping queries etc.
Is the 3501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3501 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 3501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3501 often in real-time on the comparison pages.
What if I can't find stock of 3501?
You can fill out our help required form which you can use to request a quote for 3501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.