Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
6 6" 18 Awg Iec Power Cordican Power Cord | Newark Electronics |
6 6" 18 AWG IEC Power Cordican Power Cord | Farnell |
Where can I find additional details, specifications and documents for a 3500.079?
Additional datasheets, footprints and schematics for 3500.079 are listed on our Part Details page. You can also find images and similar parts to 3500.079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3500.079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3500.079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3500.079 fall under?
The 3500.079 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 3500.079 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3500.079 you can contact the distributor directly for product support, shipping queries etc.
Is the 3500.079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3500.079 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Jameco Electronics have stock available or on a lead time for 3500.079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3500.079 often in real-time on the comparison pages.
What if I can't find stock of 3500.079?
You can fill out our help required form which you can use to request a quote for 3500.079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.