Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.15
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$9.84
|
50
in stock
|
Buy Now | |
RS Americas
from US$8.95
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$69.75
|
-
|
Buy Now | |
Future Electronics
from US$0.0128
|
-
|
Buy Now | |
Avnet America
from US$197.49
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Adafruit Trinket M0 | Distrelec |
Adafruit Trinket M0 - for use with CircuitPython & Arduino IDE | Adafruit Industries 3500 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.438" |
I.D. Supplied - Metric | 11.13mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AC Fan Sintec-Sleeve Bearing 115V 8W 60Hz 2500RPM 42.97CFM 35dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3500?
Additional datasheets, footprints and schematics for 3500 are listed on our Part Details page. You can also find images and similar parts to 3500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3500 fall under?
The 3500 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 3500 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3500 you can contact the distributor directly for product support, shipping queries etc.
Is the 3500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3500 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 3500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3500 often in real-time on the comparison pages.
What if I can't find stock of 3500?
You can fill out our help required form which you can use to request a quote for 3500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.