Status: | Unknown |
---|---|
Series: | 34D Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 34D Series |
Contact Current Max | 3A |
Switch Mounting | - |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Switch, Toggle, Spdt, 3A, 20V | Newark Electronics |
Switch Toggle ON None ON SPDT Round Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket | Avnet America |
Sub-Miniature Toggle, SPDT, SMT, Right Angle, On-None-On, 0.4 VA, Horizontal | Grayhill 34DWMSP11B4M6RT | RS Americas |
Toggle Switches TOG,SMIN,S,SPDT,O-N-O,N,RAH,LF | Sager |
Where can I find additional details, specifications and documents for a 34DWMSP11B4M6RT?
Additional datasheets, footprints and schematics for 34DWMSP11B4M6RT are listed on our Part Details page. You can also find images and similar parts to 34DWMSP11B4M6RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34DWMSP11B4M6RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34DWMSP11B4M6RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34DWMSP11B4M6RT fall under?
The 34DWMSP11B4M6RT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34DWMSP11B4M6RT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34DWMSP11B4M6RT you can contact the distributor directly for product support, shipping queries etc.
Is the 34DWMSP11B4M6RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34DWMSP11B4M6RT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 34DWMSP11B4M6RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34DWMSP11B4M6RT often in real-time on the comparison pages.
What if I can't find stock of 34DWMSP11B4M6RT?
You can fill out our help required form which you can use to request a quote for 34DWMSP11B4M6RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.