Status: | Unknown |
---|---|
Series: | 34A Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 34A Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Switch, Toggle, Spdt, 5A, 250V | Newark Electronics |
TOG,MINI,SPDT,O-N-O,N,RAV,LF | Avnet America |
Miniature Toggle, SPDT, SMT, Right Angle, On-None-On, 5 Amp, Vertical | Grayhill 34ASP12B4M7QT | RS Americas |
SWITCH, TOGGLE, SPDT, 5A, 250V | element14 |
Toggle Switches TOG,MINI,SPDT,O-N-O,N,RAV,LF | Sager |
Where can I find additional details, specifications and documents for a 34ASP12B4M7QT?
Additional datasheets, footprints and schematics for 34ASP12B4M7QT are listed on our Part Details page. You can also find images and similar parts to 34ASP12B4M7QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34ASP12B4M7QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34ASP12B4M7QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34ASP12B4M7QT fall under?
The 34ASP12B4M7QT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34ASP12B4M7QT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34ASP12B4M7QT you can contact the distributor directly for product support, shipping queries etc.
Is the 34ASP12B4M7QT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34ASP12B4M7QT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 34ASP12B4M7QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34ASP12B4M7QT often in real-time on the comparison pages.
What if I can't find stock of 34ASP12B4M7QT?
You can fill out our help required form which you can use to request a quote for 34ASP12B4M7QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.