Status: | Unknown |
---|---|
Series: | 34A Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 34A Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Switch, Toggle, Spdt, 5A, 250V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 5A, 250V | element14 |
Switch Toggle ON None ON SPDT Round Toggle Solder Lug 5A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Switch, Toggle, Panel, 5 A @ 125 VAC, 2 A @ 250 VAC, 125/250 VAC, SPDT, Epoxy | Grayhill 34ASP11B1M1QT | RS Americas |
Toggle Switches Miniature Toggle SPDT ON-NONE-ON | Sager |
Where can I find additional details, specifications and documents for a 34ASP11B1M1QT?
Additional datasheets, footprints and schematics for 34ASP11B1M1QT are listed on our Part Details page. You can also find images and similar parts to 34ASP11B1M1QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34ASP11B1M1QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34ASP11B1M1QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34ASP11B1M1QT fall under?
The 34ASP11B1M1QT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34ASP11B1M1QT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34ASP11B1M1QT you can contact the distributor directly for product support, shipping queries etc.
Is the 34ASP11B1M1QT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34ASP11B1M1QT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 34ASP11B1M1QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34ASP11B1M1QT often in real-time on the comparison pages.
What if I can't find stock of 34ASP11B1M1QT?
You can fill out our help required form which you can use to request a quote for 34ASP11B1M1QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.