Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Connector Type | VHDCI |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Termination | IDC / IDT |
Current Rating | 0.3A |
Insulation Resistance | 500Mohm-m |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 0.8mm |
Voltage Rating VAC | 30V |
Where can I find additional details, specifications and documents for a 34D068P-32614-AH?
Additional datasheets, footprints and schematics for 34D068P-32614-AH are listed on our Part Details page. You can also find images and similar parts to 34D068P-32614-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34D068P-32614-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34D068P-32614-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34D068P-32614-AH fall under?
The 34D068P-32614-AH is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 34D068P-32614-AH when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34D068P-32614-AH you can contact the distributor directly for product support, shipping queries etc.
Is the 34D068P-32614-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34D068P-32614-AH have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 34D068P-32614-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34D068P-32614-AH often in real-time on the comparison pages.
What if I can't find stock of 34D068P-32614-AH?
You can fill out our help required form which you can use to request a quote for 34D068P-32614-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.