Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Set Of Header Pins For Micropython Pyboard |Adafruit 3499 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.375" |
I.D. Supplied - Metric | 9.525mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3499?
Additional datasheets, footprints and schematics for 3499 are listed on our Part Details page. You can also find images and similar parts to 3499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3499 fall under?
The 3499 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3499 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3499 you can contact the distributor directly for product support, shipping queries etc.
Is the 3499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3499 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3499 often in real-time on the comparison pages.
What if I can't find stock of 3499?
You can fill out our help required form which you can use to request a quote for 3499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.