Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3498434001,
1192632-6 |
Fluid Type | Water, Medical Fluids |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Flexible |
Color | Black |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Stick, Cut Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT5000 |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Resistant To | Impact, Strain, Fluids, Radiation Sterilization |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 110°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT5000-1/2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 3498434001?
Additional datasheets, footprints and schematics for 3498434001 are listed on our Part Details page. You can also find images and similar parts to 3498434001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3498434001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3498434001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3498434001 fall under?
The 3498434001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3498434001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3498434001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3498434001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3498434001 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 3498434001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3498434001 often in real-time on the comparison pages.
What if I can't find stock of 3498434001?
You can fill out our help required form which you can use to request a quote for 3498434001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.