Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.313" |
I.D. Supplied - Metric | 7.95mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 50.8mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Threaded Standoff, Aluminum, Clear Iridite, 8-32 Female, 2 in. L Spacer | Carlton-Bates |
Standoffs & Spacers RND .250X2.00 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
pyBoard Color LCD Skin with Resistive Touch | Adafruit Industries 3498 | RS Americas |
Where can I find additional details, specifications and documents for a 3498?
Additional datasheets, footprints and schematics for 3498 are listed on our Part Details page. You can also find images and similar parts to 3498 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3498 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3498 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3498 fall under?
The 3498 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3498 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3498 you can contact the distributor directly for product support, shipping queries etc.
Is the 3498 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3498 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3498.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3498 often in real-time on the comparison pages.
What if I can't find stock of 3498?
You can fill out our help required form which you can use to request a quote for 3498 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.