Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Tubing / Boot Colour | Natural |
---|---|
Shrink Tubing / Boot Material | PTFE (Polytetrafluoroethylene) |
Shrink Ratio | 4 |
I.D. Supplied - Metric | 4.78mm |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 25.4mm |
Overall Length | 25.4mm |
External Width | 6.35mm |
Body Diameter | 1" |
RoHS Compliant | Yes |
Spacer/Standoff, Round, Al, 1In X 25.4Mm | Newark Electronics |
Female Standoff, Aluminum, Clear Iridite, 8-32 Female x 8-32 Female, 1 in. L Spacer | Carlton-Bates |
Standoffs & Spacers RND .250X1.00 ALUM | Sager |
Where can I find additional details, specifications and documents for a 3496?
Additional datasheets, footprints and schematics for 3496 are listed on our Part Details page. You can also find images and similar parts to 3496 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3496 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3496 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3496 fall under?
The 3496 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3496 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3496 you can contact the distributor directly for product support, shipping queries etc.
Is the 3496 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3496 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 3496.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3496 often in real-time on the comparison pages.
What if I can't find stock of 3496?
You can fill out our help required form which you can use to request a quote for 3496 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.