Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.83
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
89
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$59.35
|
7
in stock
|
Buy Now | |
element14
from US$45.44
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Relay Specialties
from US$151.72
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.175mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 19.05mm |
Overall Length | 19.05mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Round, Female, Threaded 8-32, Length .750, Alum/Clear Iridite | Keystone Electronics 3495 | RS Americas |
Aluminum 8 - 32 Thread Female .75 inch Long Round Standoff | Future Electronics |
Female Standoff, Aluminum, Clear Iridite, 8-32 Female x 8-32 Female, 0.75 in. L Spacer | Carlton-Bates |
Standoffs & Spacers RND .250X.750 ALUM | Sager |
Where can I find additional details, specifications and documents for a 3495?
Additional datasheets, footprints and schematics for 3495 are listed on our Part Details page. You can also find images and similar parts to 3495 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3495 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3495 fall under?
The 3495 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3495 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3495 you can contact the distributor directly for product support, shipping queries etc.
Is the 3495 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3495 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3495.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3495 often in real-time on the comparison pages.
What if I can't find stock of 3495?
You can fill out our help required form which you can use to request a quote for 3495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.