Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.078" |
I.D. Supplied - Metric | 1.98mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 12.7mm |
Overall Length | 12.7mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Female Standoff, Aluminum, Clear Iridite, 8-32 Female x 8-32 Female, 0.5 in. L Spacer | Carlton-Bates |
Standoffs & Spacers RND .250X.500 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Watertite GFCI Multiple Outlet Box with Open Neutral Relay (6)NEMA 5-20 Outlets with Flip Lids 1.83m Cord Length NEMA 5-20 Plug | Avnet America |
Where can I find additional details, specifications and documents for a 3494?
Additional datasheets, footprints and schematics for 3494 are listed on our Part Details page. You can also find images and similar parts to 3494 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3494 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3494 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3494 fall under?
The 3494 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3494 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3494 you can contact the distributor directly for product support, shipping queries etc.
Is the 3494 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3494 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3494.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3494 often in real-time on the comparison pages.
What if I can't find stock of 3494?
You can fill out our help required form which you can use to request a quote for 3494 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.