Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.089mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 7 x 36AWG |
Voltage Rating | 300V |
Jacket Material | PP |
Conductor Material | Tinned Copper |
External Diameter | 5.9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Foil + Braided Shield |
Conductor Make-up | 7 / 36AWG |
Outer Diameter | 5.9mm |
Shield Material | Foil / Braid |
Shield Type | Shielded |
Wire Size | 28AWG |
28AWG 7/36 2PR FOIL/BRD | RS |
Shielded Multipair Cable 2Pr 1000Ft 300V Gray | Newark Electronics |
Communication and Control Cable, 28Awg/2Pr, Shielded, PVC Slate | Alpha Wire 3492C SL001 | RS Americas |
Where can I find additional details, specifications and documents for a 3492C SL001?
Additional datasheets, footprints and schematics for 3492C SL001 are listed on our Part Details page. You can also find images and similar parts to 3492C SL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3492C SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3492C SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3492C SL001 fall under?
The 3492C SL001 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3492C SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3492C SL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3492C SL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3492C SL001 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3492C SL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3492C SL001 often in real-time on the comparison pages.
What if I can't find stock of 3492C SL001?
You can fill out our help required form which you can use to request a quote for 3492C SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.