Status: | Unknown |
---|---|
Series: | LOCTITE 3491 |
RoHS: | Unknown |
Prices starting from US$85.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.56
|
5
in stock
|
Buy Now |
Adhesive Type | Modified Acrylate |
---|---|
Adhesive Colour | Transparent |
Cure | UV |
Tensile Strength | 44.1MPa |
Dispensing Method | Bottle |
Volume | 25ml |
Weight | - |
Product Range | LOCTITE 3491 |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
3491 UV CURE GLASS ADH, 25ML | Farnell |
Where can I find additional details, specifications and documents for a 3491 25ML?
Additional datasheets, footprints and schematics for 3491 25ML are listed on our Part Details page. You can also find images and similar parts to 3491 25ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3491 25ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3491 25ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3491 25ML fall under?
The 3491 25ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 3491 25ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3491 25ML you can contact the distributor directly for product support, shipping queries etc.
Is the 3491 25ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3491 25ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3491 25ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3491 25ML often in real-time on the comparison pages.
What if I can't find stock of 3491 25ML?
You can fill out our help required form which you can use to request a quote for 3491 25ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.