Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Pull Tab |
---|---|
For Use With | 0.100" x 0.100" Wiremount Sockets |
Body Length | 1.5" |
RoHS Compliant | No |
PULL TAB | TTI Europe |
7000057792 80610100606 PULLTAB/WHITE/28,34,36/3450SKT | Heilind Electronics |
Pull Tab, 0.1 X 0.1In Wiremount Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 3490-3?
Additional datasheets, footprints and schematics for 3490-3 are listed on our Part Details page. You can also find images and similar parts to 3490-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3490-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3490-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3490-3 fall under?
The 3490-3 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3490-3 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3490-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3490-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3490-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 3490-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3490-3 often in real-time on the comparison pages.
What if I can't find stock of 3490-3?
You can fill out our help required form which you can use to request a quote for 3490-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.