Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.62
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.51
|
2
in stock
|
Buy Now | |
Conrad
from US$22.45
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$64.94
|
-
|
Buy Now | |
RS Americas
from US$69.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Relay Specialties
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Universal Crimping Pliers - 1.6 To 2.5Mm Size Contacts - Pa-21 |Adafruit 349 | Newark Electronics |
Universal Crimping Pliers - 1.6 to 2.5mm Size Contacts - PA-21 | Adafruit Industries 349 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.55 |
Average Bulb Life | 5000h |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Weatherproof Back Box |
---|---|
For Use With | 340, 435 or 439D Series Bells |
Body Material | Aluminum Die-cast |
Electrical Box Material | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hacksaw | Transfer Multisort Elektronik |
Pruning saw for general garden work. For sawing bushes, shrubs and fruit trees in the garden. Plastic-coated blade for easy cutting and rust protection and maintenance-free. Special tooth shape for aggressive cut on train.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer | Carlton-Bates |
Screws & Fasteners #10 WASHER | Sager |
Where can I find additional details, specifications and documents for a 349?
Additional datasheets, footprints and schematics for 349 are listed on our Part Details page. You can also find images and similar parts to 349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 349 fall under?
The 349 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 349 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 349 you can contact the distributor directly for product support, shipping queries etc.
Is the 349 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 349 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for 349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 349 often in real-time on the comparison pages.
What if I can't find stock of 349?
You can fill out our help required form which you can use to request a quote for 349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.