Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.283g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Stud Diameter | 3.02mm, .119in |
Barrel Inside Diameter | 3.4mm, .134in |
Overall Length | .63in, 16mm |
Tongue Thickness | .04in, .99mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M2.5, #4 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 12-10 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34891 | Internal Number: 34891 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
Ring Tongue Terminal 10-12AWG 16mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34891?
Additional datasheets, footprints and schematics for 34891 are listed on our Part Details page. You can also find images and similar parts to 34891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34891 fall under?
The 34891 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34891 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34891 you can contact the distributor directly for product support, shipping queries etc.
Is the 34891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34891 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 34891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34891 often in real-time on the comparison pages.
What if I can't find stock of 34891?
You can fill out our help required form which you can use to request a quote for 34891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.