Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
3,330
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,700
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Silicone |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Operating Temperature Range | -40 – 356°F, -40 – 180°C |
Econoseal III grey cavity plug | RS |
Automotive Connectors Econ 3 Lc Plug Silic |Amp Te Connectivity 348461-1 | Newark Electronics |
Automotive Connectors ECON 3 LC PLUG SILIC | Rapid Electronics |
TE Connectivity - AMP Connectors ECON 3 LC PLUG SILIC | Distrelec |
Econoseal III grey cavity plug | TE Connectivity 348461-1 | RS Americas |
EconoSeal 3 Series Low Current Grey Silicone Cavity Rear Plug | Future Electronics |
Connector Accessories Cavity Plug Gray | Avnet America |
ECON 3 LC PLUG SILIC | Boersig |
ECON 3 LC PLUG SILIC Primary Product Material: Silicone Primary Product Color: Gray Operating Temperature (Max): 70 °C 120 °C 110 °C 125 °C 100 °C 105 °C 130 °C 140 °C 150 °C 155 °C 170 °C 180 °C 65 °C 75 °C 80 °C 85 °C 90 °C Operating Temperature (Max): 149 °F 158 °F 167 °F 176 °F 185 °F 194 °F 212 °F 221 °F 230 °F 248 °F 257 °F 266 °F 284 °F 302 °F 311 °F 338 °F 356 °F Operating Temperature Range: -40 – 180 °C Silicone Gray | Connector Seal & Cavity Plug | Part Number: 348461-1 | Internal Number: 348461-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 348461-1?
Additional datasheets, footprints and schematics for 348461-1 are listed on our Part Details page. You can also find images and similar parts to 348461-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348461-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348461-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348461-1 fall under?
The 348461-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 348461-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348461-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 348461-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348461-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 348461-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348461-1 often in real-time on the comparison pages.
What if I can't find stock of 348461-1?
You can fill out our help required form which you can use to request a quote for 348461-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.