Status: | Unknown |
---|---|
Series: | CTX64 34803 Series |
RoHS: | Unknown |
Product Range | CTX64 34803 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Molex 34729 Series Receptacle Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | - |
Current Rating | 6A |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
Contact Size | 22 |
Contact Termination | Crimp |
Contact, Socket, Crimp, 22Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 34803-0211?
Additional datasheets, footprints and schematics for 34803-0211 are listed on our Part Details page. You can also find images and similar parts to 34803-0211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34803-0211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34803-0211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34803-0211 fall under?
The 34803-0211 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 34803-0211 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34803-0211 you can contact the distributor directly for product support, shipping queries etc.
Is the 34803-0211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34803-0211 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 34803-0211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34803-0211 often in real-time on the comparison pages.
What if I can't find stock of 34803-0211?
You can fill out our help required form which you can use to request a quote for 34803-0211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.